WEH Technologies Inc. Refueling System Filter TSF5 CNG

Description
Filter for installation between inline breakaway coupling and filling hose Contaminants in the gas flow can enter the vehicle's storage tank during refueling. These dirt particles in the natural gas fuel may cause damage to the sealing components. WEH®, therefore, offers CNG filter for clean natural gas. Solid particles are captured reliably. The TSF5 CNG filter is used for fueling stations as well as for dispensers. The filter is mainly installed as prefilter in the media inlet between inline breakaway coupling and filling hose. Features: For CNG free of impurities Filter insert can be cleaned Prefilter for inline breakaways For installation between inline breakaway and filling hose Rated for 3,000 psi (200 bar) / 3,600 psi (250 bar)
Datasheet
Description
Filter for installation between inline breakaway coupling and filling hose Contaminants in the gas flow can enter the vehicle's storage tank during refueling. These dirt particles in the natural gas fuel may cause damage to the sealing components. WEH®, therefore, offers CNG filter for clean natural gas. Solid particles are captured reliably. The TSF5 CNG filter is used for fueling stations as well as for dispensers. The filter is mainly installed as prefilter in the media inlet between inline breakaway coupling and filling hose. Features: For CNG free of impurities Filter insert can be cleaned Prefilter for inline breakaways For installation between inline breakaway and filling hose Rated for 3,000 psi (200 bar) / 3,600 psi (250 bar)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Refueling System Filter - TSF5 CNG - WEH Technologies Inc.
Katy, TX, USA
Refueling System Filter
TSF5 CNG
Refueling System Filter TSF5 CNG
Filter for installation between inline breakaway coupling and filling hose Contaminants in the gas flow can enter the vehicle's storage tank during refueling. These dirt particles in the natural gas fuel may cause damage to the sealing components. WEH®, therefore, offers CNG filter for clean natural gas. Solid particles are captured reliably. The TSF5 CNG filter is used for fueling stations as well as for dispensers. The filter is mainly installed as prefilter in the media inlet between inline breakaway coupling and filling hose. Features: For CNG free of impurities Filter insert can be cleaned Prefilter for inline breakaways For installation between inline breakaway and filling hose Rated for 3,000 psi (200 bar) / 3,600 psi (250 bar)

Filter for installation between inline breakaway coupling and filling hose

Contaminants in the gas flow can enter the vehicle's storage tank during refueling. These dirt particles in the natural gas fuel may cause damage to the sealing components. WEH®, therefore, offers CNG filter for clean natural gas. Solid particles are captured reliably.
The TSF5 CNG filter is used for fueling stations as well as for dispensers. The filter is mainly installed as prefilter in the media inlet between inline breakaway coupling and filling hose.

Features:

  • For CNG free of impurities
  • Filter insert can be cleaned
  • Prefilter for inline breakaways
  • For installation between inline breakaway and filling hose
  • Rated for 3,000 psi (200 bar) / 3,600 psi (250 bar)
Supplier's Site Datasheet

Technical Specifications

  WEH Technologies Inc.
Product Category Filter Elements
Product Number TSF5 CNG
Product Name Refueling System Filter
Configuration In-line
Application / Industry Fueling Stations
Additional Features Reusable
Unlock Full Specs
to access all available technical data

Similar Products

Filter and Membrane Support Materials - PolyGrid® MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type WireMesh
Application / Industry Semiconductor; chemicals, and pharmaceuticals
Filtration Product Chemical
View Details
Diesel Particulate Elements - KM Elements - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Type Cartridge; WireMesh; Micro glass Media
Filtration Product GasolineDiesel
Filter Medium Material Glass Fiber; Metal Fiber
View Details
Waterproof and breathable aluminum foil for chemcial bottle -  - Shenzhen Milvent Technology Co., Limited
Specs
Application / Industry Chemical Bottle
Filtration Product Chemical
Filter Medium Material Metal Fiber
View Details
Replacement Hydraulic Filter Elements - 512538 - RS Components, Ltd.
Specs
Filtration Product HydraulicFluid
Filtration Grade 20.00 µm (0.7874 mils)
Maximum Pressure 6092 psi (4287 m H2O)
View Details