WEH Technologies Inc. Refueling System Filter TSF4 CNG

Description
Filter for installation onboard CNG vehicles and in fueling stations Contaminants in the gas flow can enter the vehicle's storage tank during refueling. These dirt particles in the natural gas fuel may cause damage to the sealing components. WEH®, therefore, offers CNG filter for clean natural gas. Solid particles are captured reliably. The filter element can be removed and is re-usable after having been cleaned. The TSF4 CNG filter is mainly used for onboard CNG powered vehicles, but can also be used for fueling stations and dispensers. Type TSF4 CNG round filter is available with tube fitting or internal thread on both sides or external and internal thread. Features: For CNG free of impurities Filter insert can be cleaned For installation onboard CNG vehicles and in fueling stations Rated for 3,000 psi (200 bar)
Datasheet
Description
Filter for installation onboard CNG vehicles and in fueling stations Contaminants in the gas flow can enter the vehicle's storage tank during refueling. These dirt particles in the natural gas fuel may cause damage to the sealing components. WEH®, therefore, offers CNG filter for clean natural gas. Solid particles are captured reliably. The filter element can be removed and is re-usable after having been cleaned. The TSF4 CNG filter is mainly used for onboard CNG powered vehicles, but can also be used for fueling stations and dispensers. Type TSF4 CNG round filter is available with tube fitting or internal thread on both sides or external and internal thread. Features: For CNG free of impurities Filter insert can be cleaned For installation onboard CNG vehicles and in fueling stations Rated for 3,000 psi (200 bar)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Refueling System Filter - TSF4 CNG - WEH Technologies Inc.
Katy, TX, USA
Refueling System Filter
TSF4 CNG
Refueling System Filter TSF4 CNG
Filter for installation onboard CNG vehicles and in fueling stations Contaminants in the gas flow can enter the vehicle's storage tank during refueling. These dirt particles in the natural gas fuel may cause damage to the sealing components. WEH®, therefore, offers CNG filter for clean natural gas. Solid particles are captured reliably. The filter element can be removed and is re-usable after having been cleaned. The TSF4 CNG filter is mainly used for onboard CNG powered vehicles, but can also be used for fueling stations and dispensers. Type TSF4 CNG round filter is available with tube fitting or internal thread on both sides or external and internal thread. Features: For CNG free of impurities Filter insert can be cleaned For installation onboard CNG vehicles and in fueling stations Rated for 3,000 psi (200 bar)

Filter for installation onboard CNG vehicles and in fueling stations

Contaminants in the gas flow can enter the vehicle's storage tank during refueling. These dirt particles in the natural gas fuel may cause damage to the sealing components. WEH®, therefore, offers CNG filter for clean natural gas. Solid particles are captured reliably.
The filter element can be removed and is re-usable after having been cleaned.
The TSF4 CNG filter is mainly used for onboard CNG powered vehicles, but can also be used for fueling stations and dispensers.
Type TSF4 CNG round filter is available with tube fitting or internal thread on both sides or external and internal thread.

Features:

  • For CNG free of impurities
  • Filter insert can be cleaned
  • For installation onboard CNG vehicles and in fueling stations
  • Rated for 3,000 psi (200 bar)
Supplier's Site Datasheet

Technical Specifications

  WEH Technologies Inc.
Product Category Filter Elements
Product Number TSF4 CNG
Product Name Refueling System Filter
Configuration In-line
Application / Industry Onboard CNG Vehicles and Fueling Stations
Additional Features Reusable
Unlock Full Specs
to access all available technical data

Similar Products

Filter and Membrane Support Materials - PolyGrid® MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type WireMesh
Application / Industry Semiconductor; chemicals, and pharmaceuticals
Filtration Product Chemical
View Details
1.50
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details
Glass Fiber Bag Air Filter Media (HTBM) - H+G12:G71BY-GFBM-7 - Harbory Filtration
Specs
Type Bag
Application / Industry General Ventilation
Filter Medium Material Glass Fiber
View Details