WEH Technologies Inc. Refueling System Filter TSF2 H2 Coalescing

Description
Coalescing filter for hydrogen fueling stations and vehicles Clean, filtered gases are essential to guarantee the proper function of components for vehicles and filling stations when refueling with hydrogen. The new WEH® type TSF2 H2 coalescing filter was developed to remove particles from the gas flow. When filtering the gas flow, the TSF2 H2 reliably removes contaminants such as oil, water and dirt particles which are contained in the gas. This contamination is isolated by the coalescing filter. Hydrogen flows through the filter, whereas contaminants such as oil, water and other aerosols coalesce, and drop into the sump of the filter, where they are separated into a drain port. Features: Fine filter with high particle removal efficiency (efficiency of approx. 99.9% > 0.3 micron) For installation onboard hydrogen vehicles and in fueling stations Protection of critical components in the fuel system Laterally offset flow possible Aluminium construction Ease of maintenance
Datasheet
Description
Coalescing filter for hydrogen fueling stations and vehicles Clean, filtered gases are essential to guarantee the proper function of components for vehicles and filling stations when refueling with hydrogen. The new WEH® type TSF2 H2 coalescing filter was developed to remove particles from the gas flow. When filtering the gas flow, the TSF2 H2 reliably removes contaminants such as oil, water and dirt particles which are contained in the gas. This contamination is isolated by the coalescing filter. Hydrogen flows through the filter, whereas contaminants such as oil, water and other aerosols coalesce, and drop into the sump of the filter, where they are separated into a drain port. Features: Fine filter with high particle removal efficiency (efficiency of approx. 99.9% > 0.3 micron) For installation onboard hydrogen vehicles and in fueling stations Protection of critical components in the fuel system Laterally offset flow possible Aluminium construction Ease of maintenance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Refueling System Filter - TSF2 H2 Coalescing - WEH Technologies Inc.
Katy, TX, USA
Refueling System Filter
TSF2 H2 Coalescing
Refueling System Filter TSF2 H2 Coalescing
Coalescing filter for hydrogen fueling stations and vehicles Clean, filtered gases are essential to guarantee the proper function of components for vehicles and filling stations when refueling with hydrogen. The new WEH® type TSF2 H2 coalescing filter was developed to remove particles from the gas flow. When filtering the gas flow, the TSF2 H2 reliably removes contaminants such as oil, water and dirt particles which are contained in the gas. This contamination is isolated by the coalescing filter. Hydrogen flows through the filter, whereas contaminants such as oil, water and other aerosols coalesce, and drop into the sump of the filter, where they are separated into a drain port. Features: Fine filter with high particle removal efficiency (efficiency of approx. 99.9% > 0.3 micron) For installation onboard hydrogen vehicles and in fueling stations Protection of critical components in the fuel system Laterally offset flow possible Aluminium construction Ease of maintenance

Coalescing filter for hydrogen fueling stations and vehicles

Clean, filtered gases are essential to guarantee the proper function of components for vehicles and filling stations when refueling with hydrogen. The new WEH® type TSF2 H2 coalescing filter was developed to remove particles from the gas flow. When filtering the gas flow, the TSF2 H2 reliably removes contaminants such as oil, water and dirt particles which are contained in the gas. This contamination is isolated by the coalescing filter. Hydrogen flows through the filter, whereas contaminants such as oil, water and other aerosols coalesce, and drop into the sump of the filter, where they are separated into a drain port.

Features:

  • Fine filter with high particle removal efficiency (efficiency of approx. 99.9% > 0.3 micron)
  • For installation onboard hydrogen vehicles and in fueling stations
  • Protection of critical components in the fuel system
  • Laterally offset flow possible
  • Aluminium construction
  • Ease of maintenance
Supplier's Site Datasheet

Technical Specifications

  WEH Technologies Inc.
Product Category Filter Elements
Product Number TSF2 H2 Coalescing
Product Name Refueling System Filter
Configuration In-line
Application / Industry Hydrogen Vehicles and in Fueling Stations
Additional Features Reusable
Unlock Full Specs
to access all available technical data

Similar Products

Porous Ceramic Ring 50um Micro FILTER -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Type Porous Ceramic
Filter Medium Material Ceramic
Range Micro Filtration
View Details
Replacement Hydraulic Filter Elements - 296441 - RS Components, Ltd.
Specs
Filtration Product HydraulicFluid
Filtration Grade 10.00 µm (0.3937 mils)
Maximum Pressure 174 psi (122 m H2O)
View Details
Filter and Membrane Support Materials - PolyGrid® MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type WireMesh
Application / Industry Semiconductor; chemicals, and pharmaceuticals
Filtration Product Chemical
View Details
Liquid Line Sealed Model Filter-driers - Sporlan Catch-All® Series - C-304-PZK - Parker Sporlan Division
Specs
Application / Industry Liquid Line
View Details