WEH Technologies Inc. Refueling System Filter TSF2 CNG

Description
CNG Filter for installation onboard CNG vehicles and in fueling stations Contaminants in the gas flow can enter the vehicle's storage tank during refueling. These dirt particles in the natural gas fuel may cause damage to the sealing components. WEH®, therefore, offers CNG filter for clean natural gas. Solid particles are captured reliably. The filter element can be removed and is re-usable after having been cleaned. The TSF2 CNG filter is mainly used for fueling stations and dispensers. Features: For CNG free of impurities Filter insert can be cleaned For installation onboard CNG vehicles and in fueling stations Rated for 3,000 psi (200 bar)
Datasheet
Description
CNG Filter for installation onboard CNG vehicles and in fueling stations Contaminants in the gas flow can enter the vehicle's storage tank during refueling. These dirt particles in the natural gas fuel may cause damage to the sealing components. WEH®, therefore, offers CNG filter for clean natural gas. Solid particles are captured reliably. The filter element can be removed and is re-usable after having been cleaned. The TSF2 CNG filter is mainly used for fueling stations and dispensers. Features: For CNG free of impurities Filter insert can be cleaned For installation onboard CNG vehicles and in fueling stations Rated for 3,000 psi (200 bar)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Refueling System Filter - TSF2 CNG - WEH Technologies Inc.
Katy, TX, USA
Refueling System Filter
TSF2 CNG
Refueling System Filter TSF2 CNG
CNG Filter for installation onboard CNG vehicles and in fueling stations Contaminants in the gas flow can enter the vehicle's storage tank during refueling. These dirt particles in the natural gas fuel may cause damage to the sealing components. WEH®, therefore, offers CNG filter for clean natural gas. Solid particles are captured reliably. The filter element can be removed and is re-usable after having been cleaned. The TSF2 CNG filter is mainly used for fueling stations and dispensers. Features: For CNG free of impurities Filter insert can be cleaned For installation onboard CNG vehicles and in fueling stations Rated for 3,000 psi (200 bar)

CNG Filter for installation onboard CNG vehicles and in fueling stations

Contaminants in the gas flow can enter the vehicle's storage tank during refueling. These dirt particles in the natural gas fuel may cause damage to the sealing components. WEH®, therefore, offers CNG filter for clean natural gas. Solid particles are captured reliably.
The filter element can be removed and is re-usable after having been cleaned.
The TSF2 CNG filter is mainly used for fueling stations and dispensers.

Features:

  • For CNG free of impurities
  • Filter insert can be cleaned
  • For installation onboard CNG vehicles and in fueling stations
  • Rated for 3,000 psi (200 bar)
Supplier's Site Datasheet

Technical Specifications

  WEH Technologies Inc.
Product Category Filter Elements
Product Number TSF2 CNG
Product Name Refueling System Filter
Configuration In-line
Application / Industry Onboard CNG Vehicles and Fueling Stations
Additional Features Reusable
Unlock Full Specs
to access all available technical data

Similar Products

Replacement Hydraulic Filter Elements - 296437 - RS Components, Ltd.
Specs
Filtration Product HydraulicFluid
Filtration Grade 3.00 µm (0.1181 mils)
Maximum Pressure 174 psi (122 m H2O)
View Details
Heat Pump Liquid Line Filter-driers - Sporlan HPC Series - HPC-164-S 1/2 ODF - Parker Sporlan Division
Specs
Application / Industry System Clean Up
View Details
Finger Guard, Fan Filter Assembly, 123.7Mm; For Use With Keystone - 96B7342 - Newark, An Avnet Company
Specs
Filter Medium Material PU (Polyurethane) Foam
View Details
High Dust Loading Medium Bag Air Filter Media (XBM) - HBY-XBM-8 - Harbory Filtration
Specs
Type Bag; ASHRAE EN 779
Filter Medium Material Polypropylene
View Details