WEH Technologies Inc. Refueling System Filter TSF2 CNG Coalescing

Description
Coalescing filter for installation onboard CNG vehicles and in fueling stations Clean, filtered gases are essential to guarantee the proper function of components for vehicles and fueling stations when refueling with natural gas. The WEH® type TSF2 CNG coalescing filter was developed to remove particles from the gas flow. When filtering the gas flow, the coalescing filter reliably removes contaminants such as oil, water and dirt particles which are contained in the gas. This contamination is isolated by the coalescing filter. Natural gas flows through the filter, whereas contaminants such as oil, water and other aerosols coalesce, and drop into the sump of the filter, where they are separated into a drain port. The filters are easy to maintain and can be installed onboard vehicles and in fueling stations at any time. Features: Fine filter with high particle removal efficiency (efficiency of approx. 99.9% > 0.3 micron) For installation onboard CNG vehicles and in fueling stations Protection of critical components in the fuel system Laterally offset flow possible Aluminium construction Ease of maintenance Rated for 3,000 psi (200 bar)
Datasheet
Description
Coalescing filter for installation onboard CNG vehicles and in fueling stations Clean, filtered gases are essential to guarantee the proper function of components for vehicles and fueling stations when refueling with natural gas. The WEH® type TSF2 CNG coalescing filter was developed to remove particles from the gas flow. When filtering the gas flow, the coalescing filter reliably removes contaminants such as oil, water and dirt particles which are contained in the gas. This contamination is isolated by the coalescing filter. Natural gas flows through the filter, whereas contaminants such as oil, water and other aerosols coalesce, and drop into the sump of the filter, where they are separated into a drain port. The filters are easy to maintain and can be installed onboard vehicles and in fueling stations at any time. Features: Fine filter with high particle removal efficiency (efficiency of approx. 99.9% > 0.3 micron) For installation onboard CNG vehicles and in fueling stations Protection of critical components in the fuel system Laterally offset flow possible Aluminium construction Ease of maintenance Rated for 3,000 psi (200 bar)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Refueling System Filter - TSF2 CNG Coalescing - WEH Technologies Inc.
Katy, TX, USA
Refueling System Filter
TSF2 CNG Coalescing
Refueling System Filter TSF2 CNG Coalescing
Coalescing filter for installation onboard CNG vehicles and in fueling stations Clean, filtered gases are essential to guarantee the proper function of components for vehicles and fueling stations when refueling with natural gas. The WEH® type TSF2 CNG coalescing filter was developed to remove particles from the gas flow. When filtering the gas flow, the coalescing filter reliably removes contaminants such as oil, water and dirt particles which are contained in the gas. This contamination is isolated by the coalescing filter. Natural gas flows through the filter, whereas contaminants such as oil, water and other aerosols coalesce, and drop into the sump of the filter, where they are separated into a drain port. The filters are easy to maintain and can be installed onboard vehicles and in fueling stations at any time. Features: Fine filter with high particle removal efficiency (efficiency of approx. 99.9% > 0.3 micron) For installation onboard CNG vehicles and in fueling stations Protection of critical components in the fuel system Laterally offset flow possible Aluminium construction Ease of maintenance Rated for 3,000 psi (200 bar)

Coalescing filter for installation onboard CNG vehicles and in fueling stations

Clean, filtered gases are essential to guarantee the proper function of components for vehicles and fueling stations when refueling with natural gas. The WEH® type TSF2 CNG coalescing filter was developed to remove particles from the gas flow. When filtering the gas flow, the coalescing filter reliably removes contaminants such as oil, water and dirt particles which are contained in the gas. This contamination is isolated by the coalescing filter. Natural gas flows through the filter, whereas contaminants such as oil, water and other aerosols coalesce, and drop into the sump of the filter, where they are separated into a drain port.
The filters are easy to maintain and can be installed onboard vehicles and in fueling stations at any time.

Features:

  • Fine filter with high particle removal efficiency (efficiency of approx. 99.9% > 0.3 micron)
  • For installation onboard CNG vehicles and in fueling stations
  • Protection of critical components in the fuel system
  • Laterally offset flow possible
  • Aluminium construction
  • Ease of maintenance
  • Rated for 3,000 psi (200 bar)
Supplier's Site Datasheet

Technical Specifications

  WEH Technologies Inc.
Product Category Filter Elements
Product Number TSF2 CNG Coalescing
Product Name Refueling System Filter
Configuration In-line
Application / Industry Onboard CNG Vehicles and Fueling Stations
Additional Features Reusable
Range Micro Filtration
Unlock Full Specs
to access all available technical data

Similar Products

Waterproof and Permeable PE for Bottle for waste liquid collection -  - Shenzhen Milvent Technology Co., Limited
Specs
Application / Industry Bottle for waste liquid collection
Filter Medium Material PE
View Details
Replacement Hydraulic Filter Elements - 512730 - RS Components, Ltd.
Specs
Filtration Product HydraulicFluid
Filtration Grade 10.00 µm (0.3937 mils)
Maximum Pressure 6092 psi (4287 m H2O)
View Details
Filter and Membrane Support Materials - PolyGrid® MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type WireMesh
Application / Industry Semiconductor; chemicals, and pharmaceuticals
Filtration Product Chemical
View Details
Heat Pump Liquid Line Filter-driers - Sporlan HPC Series - HPC-164-S 1/2 ODF - Parker Sporlan Division
Specs
Application / Industry System Clean Up
View Details