Diode Silicon Carbide Schottky 1200V 40A Through Hole TO-247-3
DIODE SIL CARB 1.2KV 40A TO247-3
DIODE SIL CARB 1.2KV 40A TO247-3
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes |
| Product Number | 1740-WNSC401200CWQ-ND | WNSC401200CWQ | WNSC401200CWQ |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | 175 C (347 F) | ||
| Life Cycle Stage | Removed | ||
| VF | 1.75 volts | 1.75 volts |