WeEn Semiconductors Single Diodes WNSC2D201200WQ

Description
Diode Silicon Carbide Schottky 1200V 20A Through Hole TO-247-2
Request a Quote Datasheet
Description
Diode Silicon Carbide Schottky 1200V 20A Through Hole TO-247-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1740-WNSC2D201200WQ-ND - DigiKey
Thief River Falls, MN, United States
Diode Silicon Carbide Schottky 1200V 20A Through Hole TO-247-2

Diode Silicon Carbide Schottky 1200V 20A Through Hole TO-247-2

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1050760-WNSC2D201200WQ - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1050760-WNSC2D201200WQ
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1050760-WNSC2D201200WQ
Win Source Part Number: 1050760-WNSC2D201200 WQ Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: No Recovery Time > 500mA (Io) Package: Tube Standard Package: 600 Diode Type: Silicon Carbide Schottky Voltage - DC Reverse (Vr) (Max): 1200 V Current - Average Rectified (Io): 20A Voltage - Forward (Vf) (Max) @ If: 1.8 V @ 20 A Reverse Recovery Time (trr): 0 ns Current - Reverse Leakage @ Vr: 200 µA @ 1200 V Capacitance @ Vr, F: 845pF @ 1V, 1MHz Operating Temperature - Junction: 175°C Mounting Type: Through Hole Package / Case: TO-247-2 Supplier Device Package: TO-247-2 ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: WeEn Semiconductors Other Names: 1740-WNSC2D201200WQ

Win Source Part Number: 1050760-WNSC2D201200WQ
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: No Recovery Time > 500mA (Io)
Package: Tube
Standard Package: 600
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 1200 V
Current - Average Rectified (Io): 20A
Voltage - Forward (Vf) (Max) @ If: 1.8 V @ 20 A
Reverse Recovery Time (trr): 0 ns
Current - Reverse Leakage @ Vr: 200 µA @ 1200 V
Capacitance @ Vr, F: 845pF @ 1V, 1MHz
Operating Temperature - Junction: 175°C
Mounting Type: Through Hole
Package / Case: TO-247-2
Supplier Device Package: TO-247-2
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: WeEn Semiconductors
Other Names: 1740-WNSC2D201200WQ

Buy Now Datasheet
1.2KV 20A Diode and Rectifier - 280-WNSC2D201200WQ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2KV 20A Diode and Rectifier
280-WNSC2D201200WQ
1.2KV 20A Diode and Rectifier 280-WNSC2D201200WQ
DIODE SIL CARB 1.2KV 20A TO247-2 Product overview: WNSC2D201200WQ from WeEn Semiconductors Co., Ltd is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-WNSC2D201200WQ can be used for catalog matching and distributor lookup.

DIODE SIL CARB 1.2KV 20A TO247-2 Product overview: WNSC2D201200WQ from WeEn Semiconductors Co., Ltd is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-WNSC2D201200WQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diodes Schottky Diodes Rectifiers
Product Number 1740-WNSC2D201200WQ-ND 1050760-WNSC2D201200WQ 280-WNSC2D201200WQ
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single 1.2KV 20A Diode and Rectifier
Tj 175 C (347 F) 175 C (347 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data