DIODE GEN PURP 1.6KV 60A TO247-2 Product overview: WND60P16WQ from WeEn Semiconductors Co., Ltd is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6KV, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.6KV, 60A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-WND60P16WQ can be used for catalog matching and distributor lookup.
Win Source Part Number: 1368193-WND60P16WQ
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: WeEn Semiconductors
Package: Tube
Product Status: Active
Package / Case: TO-247-2
Supplier Device Package: TO-247-2
Base Product Number: WND60
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0080
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 1600 V
Current - Average Rectified (Io): 60A
Voltage - Forward (Vf) (Max) @ If: 1.12 V @ 60 A
Speed: Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 50 µA @ 1600 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Standard 1600V 60A Through Hole TO-247-2
DIODE GEN PURP 1.6KV 60A TO247-2
DIODE GEN PURP 1.6KV 60A TO247-2
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | 280-WND60P16WQ | 1368193-WND60P16WQ | 1740-WND60P16WQ-ND | WND60P16WQ | WND60P16WQ |
| Product Name | 1.6KV 60A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Package | Tube | TO-247; TO-247-2 | |||
| RoHS Compliant | RoHS | ||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| VF | 1.12 volts | 1.12 volts | 1.12 volts |