Win Source Part Number: 1383859-WND10P08XQ
Category: Discrete Semiconductor Products>Diodes>Rect
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tube
Technology: Standard
Voltage - DC Reverse (Vr) (Max): 800 V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 10 A
Current - Reverse Leakage @ Vr: 10 µA @ 800 V
Operating Temperature - Junction: 150°C
Mounting Type: Through Hole
Package / Case: TO-220-2 Full Pack, Isolated Tab
Supplier Device Package: TO-220F
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
HTSUS: 8541.10.0080
Mfr: WeEn Semiconductors
Base Product Number: WND10
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 50 pcs
Diode Standard 800V 10A Through Hole TO-220F
DIODE GEN PURP 800V 10A TO220F Product overview: WND10P08XQ from WeEn Semiconductors Co., Ltd is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-WND10P08XQ can be used for catalog matching and distributor lookup.
DIODE GEN PURP 800V 10A TO220F
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 1383859-WND10P08XQ | 1740-WND10P08XQ-ND | 280-WND10P08XQ | WND10P08XQ |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Single Diodes | 800V 10A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| VF | 1.3 volts | 1.3 volts | ||
| VR | 800 volts | |||
| IR | 0.0100 mA | |||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |