WeEn Semiconductors Single Diodes WND08P16DJ

Description
Diode Standard 1600V 8A Surface Mount DPAK
Request a Quote Datasheet
Description
Diode Standard 1600V 8A Surface Mount DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1740-WND08P16DJDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 1600V 8A Surface Mount DPAK

Diode Standard 1600V 8A Surface Mount DPAK

Buy Now Datasheet
Single Diodes - 1740-WND08P16DJCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 1600V 8A Surface Mount DPAK

Diode Standard 1600V 8A Surface Mount DPAK

Buy Now Datasheet
Single Diodes - 1740-WND08P16DJTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 1600V 8A Surface Mount DPAK

Diode Standard 1600V 8A Surface Mount DPAK

Buy Now Datasheet
Singapore, Singapore
1.6KV 8A DPAK Diode and Rectifier
280-WND08P16DJ
1.6KV 8A DPAK Diode and Rectifier 280-WND08P16DJ
DIODE GEN PURP 1.6KV 8A DPAK Product overview: WND08P16DJ from WeEn Semiconductors Co., Ltd is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6KV, 8A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.6KV, 8A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-WND08P16DJ can be used for catalog matching and distributor lookup.

DIODE GEN PURP 1.6KV 8A DPAK Product overview: WND08P16DJ from WeEn Semiconductors Co., Ltd is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6KV, 8A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.6KV, 8A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-WND08P16DJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1352843-WND08P16DJ - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1352843-WND08P16DJ
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1352843-WND08P16DJ
Win Source Part Number: 1352843-WND08P16DJ Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: WeEn Semiconductors Package: Tape & Reel Product Status: Active Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: DPAK Base Product Number: WND08 Technology: Standard Mounting Type: Surface Mount HTSUS: 8541.10.0080 ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 1600 V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 8 A Speed: Standard Recovery >500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 50 µA @ 1600 V Operating Temperature - Junction: 150°C

Win Source Part Number: 1352843-WND08P16DJ
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: WeEn Semiconductors
Package: Tape & Reel
Product Status: Active
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: DPAK
Base Product Number: WND08
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 1600 V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 8 A
Speed: Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 50 µA @ 1600 V
Operating Temperature - Junction: 150°C

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - WND08P16DJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
WND08P16DJ
Discrete Semiconductor Products - Diodes - Rectifiers WND08P16DJ
DIODE GEN PURP 1.6KV 8A DPAK

DIODE GEN PURP 1.6KV 8A DPAK

Supplier's Site
Single Diodes - WND08P16DJ - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
WND08P16DJ
Single Diodes WND08P16DJ
DIODE GEN PURP 1.6KV 8A DPAK

DIODE GEN PURP 1.6KV 8A DPAK

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Rectifiers Diodes Rectifiers General Purpose Diodes
Product Number 1740-WND08P16DJDKR-ND 280-WND08P16DJ 1352843-WND08P16DJ WND08P16DJ WND08P16DJ
Product Name Single Diodes 1.6KV 8A DPAK Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F)
Package Tape & Reel (TR) DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63
RoHS Compliant RoHS
VF 1.25 volts 1.25 volts 1.25 volts
Unlock Full Specs
to access all available technical data