WeEn Semiconductors Connectors,Interconnects TYN50W-1600TQ

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Voltage - Off State: 1000V Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 3mA Voltage - On State (Vtm) (Max): 1.5V Current - On State (It (AV)) (Max): 2.5A Current - On State (It (RMS)) (Max): 20A
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Voltage - Off State: 1000V Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 3mA Voltage - On State (Vtm) (Max): 1.5V Current - On State (It (AV)) (Max): 2.5A Current - On State (It (RMS)) (Max): 20A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Voltage - Off State: 1000V Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 3mA Voltage - On State (Vtm) (Max): 1.5V Current - On State (It (AV)) (Max): 2.5A Current - On State (It (RMS)) (Max): 20A

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Voltage - Off State: 1000V
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Gate Trigger (Igt) (Max): 3mA
Voltage - On State (Vtm) (Max): 1.5V
Current - On State (It (AV)) (Max): 2.5A
Current - On State (It (RMS)) (Max): 20A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190513A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details