Bipolar (BJT) Transistor NPN 700V 1A 2W Through Hole TO-92-3
TRANS NPN 700V 1A TO92-3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | TB100ML-ND | TB100ML |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |