TVS DIODE 15VWM 24.4VC SMC
SMCJ15A/SMC/REEL 13" Q1/T1 *STA
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1740-SMCJ15AJTR-ND | SMCJ15AJ |
| Product Name | TVS Diodes | TVS Diodes |
| Configuration | Single | |
| Package | DO-214AB, SMC | |
| Peak Pulse Power | 1500 watts | |
| VC | 24.4 volts |