WeEn Semiconductors Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBJ24AJ

Description
Win Source Part Number: 1362007-SMBJ24AJ Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Package: Tape & Reel Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 41 pct. Type: Zener Mfr: WeEn Semiconductors Series: SMBJ Product Status: Active Package / Case: DO-214AA, SMB Supplier Device Package: SMB Base Product Number: SMBJ24 Mounting Type: Surface Mount HTSUS: 8541.10.0080 Applications: General Purpose Voltage - Reverse Standoff (Typ): 24V Voltage - Breakdown (Min): 26.95V Voltage - Clamping (Max) @ Ipp: 38.9V Current - Peak Pulse (10/1000µs): 15.5A Power - Peak Pulse: 600W Power Line Protection: No Unidirectional Channels: 1
Request a Quote Datasheet
Description
Win Source Part Number: 1362007-SMBJ24AJ Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Package: Tape & Reel Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 41 pct. Type: Zener Mfr: WeEn Semiconductors Series: SMBJ Product Status: Active Package / Case: DO-214AA, SMB Supplier Device Package: SMB Base Product Number: SMBJ24 Mounting Type: Surface Mount HTSUS: 8541.10.0080 Applications: General Purpose Voltage - Reverse Standoff (Typ): 24V Voltage - Breakdown (Min): 26.95V Voltage - Clamping (Max) @ Ipp: 38.9V Current - Peak Pulse (10/1000µs): 15.5A Power - Peak Pulse: 600W Power Line Protection: No Unidirectional Channels: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1362007-SMBJ24AJ - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1362007-SMBJ24AJ
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1362007-SMBJ24AJ
Win Source Part Number: 1362007-SMBJ24AJ Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Package: Tape & Reel Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 41 pct. Type: Zener Mfr: WeEn Semiconductors Series: SMBJ Product Status: Active Package / Case: DO-214AA, SMB Supplier Device Package: SMB Base Product Number: SMBJ24 Mounting Type: Surface Mount HTSUS: 8541.10.0080 Applications: General Purpose Voltage - Reverse Standoff (Typ): 24V Voltage - Breakdown (Min): 26.95V Voltage - Clamping (Max) @ Ipp: 38.9V Current - Peak Pulse (10/1000µs): 15.5A Power - Peak Pulse: 600W Power Line Protection: No Unidirectional Channels: 1

Win Source Part Number: 1362007-SMBJ24AJ
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package: Tape & Reel
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
Type: Zener
Mfr: WeEn Semiconductors
Series: SMBJ
Product Status: Active
Package / Case: DO-214AA, SMB
Supplier Device Package: SMB
Base Product Number: SMBJ24
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: General Purpose
Voltage - Reverse Standoff (Typ): 24V
Voltage - Breakdown (Min): 26.95V
Voltage - Clamping (Max) @ Ipp: 38.9V
Current - Peak Pulse (10/1000µs): 15.5A
Power - Peak Pulse: 600W
Power Line Protection: No
Unidirectional Channels: 1

Buy Now Datasheet
TVS Protection Diode - 144-SMBJ24AJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMBJ24AJ
TVS Protection Diode 144-SMBJ24AJ
SMBJ24A/SMB/REEL 13" Q1/T1 *STA Product overview: SMBJ24AJ from WeEn Semiconductors Co., Ltd is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ24AJ can be used for catalog matching and distributor lookup.

SMBJ24A/SMB/REEL 13" Q1/T1 *STA Product overview: SMBJ24AJ from WeEn Semiconductors Co., Ltd is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ24AJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SMBJ24AJ - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SMBJ24AJ
TVS Diodes SMBJ24AJ
SMBJ24A/SMB/REEL 13" Q1/T1 *STA

SMBJ24A/SMB/REEL 13" Q1/T1 *STA

Supplier's Site Datasheet
SMB TVS ROHS - 887-SMBJ24AJ - Utmel Electronic Limited
Hong Kong, China
SMB TVS ROHS
887-SMBJ24AJ
SMB TVS ROHS 887-SMBJ24AJ
SMB TVS ROHS

SMB TVS ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Utmel Electronic Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 1362007-SMBJ24AJ 144-SMBJ24AJ SMBJ24AJ 887-SMBJ24AJ
Product Name Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Protection Diode TVS Diodes SMB TVS ROHS
Package DO-214AA, SMB Tape & Reel (TR)
Peak Pulse Power 600 watts 600 watts
VC 38.9 volts
VBR 26.95 volts
Unlock Full Specs
to access all available technical data

Similar Products

600 W Transient Voltage Suppressor - P6SMB22CAJ - Nexperia B.V.
Specs
RoHS Compliant RoHS
Package SOD1002-1 SOD1002-1
Tj 150 C (302 F)
View Details
TVS Diodes - 2222817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Single
Direction Bidirectional
RoHS Compliant RoHS
View Details
Power TVS Modules - 60KS200CH1 - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 200 volts
View Details