Win Source Part Number: 1362045-SMBJ15CAJ
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package: Tape & Reel
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 38 pct.
Type: Zener
Mfr: WeEn Semiconductors
Series: SMBJ
Product Status: Active
Package / Case: DO-214AA, SMB
Supplier Device Package: SMB
Base Product Number: SMBJ15
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: General Purpose
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 15V
Voltage - Breakdown (Min): 16.86V
Voltage - Clamping (Max) @ Ipp: 24.4V
Current - Peak Pulse (10/1000µs): 24.6A
Power - Peak Pulse: 600W
Power Line Protection: No
SMBJ15CA/SMB/REEL 13" Q1/T1 *ST Product overview: SMBJ15CAJ from WeEn Semiconductors Co., Ltd is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ15CAJ can be used for catalog matching and distributor lookup.
SMBJ15CA/SMB/REEL 13" Q1/T1 *ST
SMBJ15CA/SMB/REEL 13" Q1/T1 *ST
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1362045-SMBJ15CAJ | 144-SMBJ15CAJ | SMBJ15CAJ | SMBJ15CAJ |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Package | DO-214AA, SMB | Tape & Reel (TR) | SMB; SMB | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | |
| VC | 24.4 volts | 24.4 volts | ||
| VBR | 16.86 volts | 16.86 volts |