Bipolar (BJT) Transistor NPN 400V 12A 80W Through Hole TO-220AB
TRANSISTOR, NPN, 12A, 700V, TO220AB; Transistor Polarity:NPN; Collector Emitter Voltage Max:400V; Continuous Collector Current:12A; Power Dissipation:80W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | 1740-1200-ND | 83T7191 |
| Product Name | Single Bipolar Transistors | Transistor, Npn, 12A, 700V, To220Ab; Transistor Polarity Ween Semiconductors |
| Polarity | NPN | NPN |