Bipolar (BJT) Transistor NPN 400V 12A 80W Through Hole TO-220AB
Power Transistor NPN 400V 12A TO-220AB
Power Transistor NPN 400V 12A TO-220AB
Manufacturer: WeEn Semiconductors
Win Source Part Number: 1035723-PHE13009,127
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 12A
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Max Vce (sat): 2V @ 1.6A, 8A
Collector Cut-off Current(Max): 100μA
Typical Gain (hFE) (Min): 8 @ 5A, 5V
Maximum Power Dissipation: 80W
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1k pcs
TRANS NPN 400V 12A TO220AB
| DigiKey | RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 1740-1199-ND | 8015662 | 1035723-PHE13009,127 | PHE13009,127 |
| Product Name | Single Bipolar Transistors | Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - PHE13009,127 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN; NPN | |
| Package Type | TO-220; TO-220-3 | TO-220; To-220ab | TO-220; SOT3; TO-220AB | |
| Number of units in IC | 1 |