WeEn Semiconductors Single Bipolar Transistors PHE13007,127

Description
Bipolar (BJT) Transistor NPN 400V 8A 80W Through Hole TO-220AB
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 400V 8A 80W Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 1740-1443-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1740-1443-ND
Single Bipolar Transistors 1740-1443-ND
Bipolar (BJT) Transistor NPN 400V 8A 80W Through Hole TO-220AB

Bipolar (BJT) Transistor NPN 400V 8A 80W Through Hole TO-220AB

Buy Now Datasheet
Singapore, Singapore
400V 8A Bipolar Transistor
276-PHE13007,127
400V 8A Bipolar Transistor 276-PHE13007,127
TRANS NPN 400V 8A TO220AB Product overview: PHE13007,127 from WeEn Semiconductors Co., Ltd is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 8A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 8A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PHE13007,127 can be used for catalog matching and distributor lookup.

TRANS NPN 400V 8A TO220AB Product overview: PHE13007,127 from WeEn Semiconductors Co., Ltd is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 8A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 8A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PHE13007,127 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - PHE13007,127 - 1035722-PHE13007,127 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - PHE13007,127
1035722-PHE13007,127
TRANSISTORS - Transistors (BJT) - Single - PHE13007,127 1035722-PHE13007,127
Manufacturer: WeEn Semiconductors Win Source Part Number: 1035722-PHE13007,127 Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220AB Maximum Current Collector: 8A VCEO Maximum Collector-Emitter Breakdown Voltage: 400V Max Vce (sat): 350mV @ 1A, 5A Collector Cut-off Current(Max): 200μA Typical Gain (hFE) (Min): 8 @ 2A, 5V Maximum Power Dissipation: 80W Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient Quantity per package: 1k pcs

Manufacturer: WeEn Semiconductors
Win Source Part Number: 1035722-PHE13007,127
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 8A
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Max Vce (sat): 350mV @ 1A, 5A
Collector Cut-off Current(Max): 200μA
Typical Gain (hFE) (Min): 8 @ 2A, 5V
Maximum Power Dissipation: 80W
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PHE13007,127 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PHE13007,127
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PHE13007,127
TRANS NPN 400V 8A TO220AB

TRANS NPN 400V 8A TO220AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 1740-1443-ND 276-PHE13007,127 1035722-PHE13007,127 PHE13007,127
Product Name Single Bipolar Transistors 400V 8A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - PHE13007,127 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN; NPN
Package Type TO-220; TO-220-3 Tube TO-220; SOT3; TO-220AB
Packing Method Tube Tube; Tube
IC(max) 8000 milliamps 8000 milliamps
Unlock Full Specs
to access all available technical data