PHE13005 is a silicon diffused NPN planar-passivated power switching transistor in a TO-220AB package, designed for high-frequency electronic lighting ballast applications. It has a collector-emitter voltage rating of 400 V, a continuous collector current of 4 A, and a total power dissipation of 75 W at 25 °C. The device features fast switching and low thermal resistance. The package is a 3-lead, heatsink-mounted plastic TO-220AB with a mounting base connected to the collector.
Trans GP BJT NPN 400V 4A 75000mW 3-Pin(3+Tab) TO-220AB Product overview: PHE13005 from WeEn Semiconductors Co., Ltd is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 4A, 75000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 4A, 75000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PHE13005 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 276-PHE13005 |
| Product Name | 400V 4A 75000mW Bipolar Transistor |
| IC(max) | 4000 milliamps |