Win Source Part Number: 1377064-PHE13005,127
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Temperature Range - Operating: 150°C (TJ)
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: WeEn Semiconductors
Package: Tube
Product Status: Active
Package / Case: TO-220-3
Supplier Device Package: TO-220AB
Base Product Number: PHE13
Mounting Type: Through Hole
HTSUS: 8541.29.0095
ECCN: EAR99
Transistor Type: NPN
Current - Collector (Ic) (Max): 4 A
Voltage - Collector Emitter Breakdown (Max): 400 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 10 @ 2A, 5V
Vce Saturation (Max) @ Ib, Ic: 1V @ 1A, 4A
Current - Collector Cutoff (Max): 100µA
Power - Max: 75 W
Bipolar (BJT) Transistor NPN 400V 4A 75W Through Hole TO-220AB
TRANS NPN 400V 4A TO220AB
TRANS 400V 4A TO220AB
400V 75W 10@2A,5V 4A NPN TO-220AB Bipolar Transistors - BJT ROHS
TRANSISTOR, BIPOLAR, 400V, 4A, TO220AB; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:400V; Transition Frequency ft:-; Power Dissipation Pd:75W; DC Collector Current:4A; DC Current Gain hFE:10hFE; Transistor Case RoHS Compliant: Yes
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1377064-PHE13005,127 | 8166779P | 8166779 | 1740-1198-ND | PHE13005,127 | PHE13005,127 | PHE13005,127 | 99AC0455 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors | Bipolar Transistors | Bipolar Transistors | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Transistor, Bipolar, 400V, 4A, To220Ab; Transistor Polarity Ween Semiconductors |
| Polarity | NPN | NPN | NPN | NPN; NPN | NPN | |||
| Package Type | TO-220; SOT3 | TO-220; TO-220 | TO-220; To-220ab | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-220 | TO-3 | |
| Number of units in IC | 1 | |||||||
| Packing Method | Tube; Tube | |||||||
| IC(max) | 4000 milliamps | 4000 milliamps | 4000 milliamps | 4000 milliamps |