Win Source Part Number: 1377043-PHE13003C,41
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Temperature Range - Operating: 150°C (TJ)
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: WeEn Semiconductors
Package: Bulk
Product Status: Active
Package / Case: TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package: TO-92-3
Base Product Number: PHE13
Mounting Type: Through Hole
HTSUS: 8541.29.0095
ECCN: EAR99
Transistor Type: NPN
Current - Collector (Ic) (Max): 1.5 A
Voltage - Collector Emitter Breakdown (Max): 400 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 5 @ 1A, 2V
Vce Saturation (Max) @ Ib, Ic: 1.5V @ 500mA, 1.5A
Current - Collector Cutoff (Max): 100µA
Power - Max: 2.1 W
TRANS NPN 400V 1.5A TO92-3 Product overview: PHE13003C,412 from WeEn Semiconductors Co., Ltd is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PHE13003C,412 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 400V 1.5A 2.1W Through Hole TO-92-3
TRANS NPN 400V 1.5A TO92-3
TRANSISTOR,NPN,400V,
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 1377043-PHE13003C,412 | 276-PHE13003C,412 | PHE13003C,412-ND | PHE13003C,412 | 30T3202 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors | 400V 1.5A Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor,npn,400V,1.5A,to92; Transistor Polarity Ween Semiconductors |
| Polarity | NPN | NPN | NPN | NPN | |
| Package Type | TO-92; SOT3 | Bulk | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-3 | |
| Packing Method | Bulk | Bulk; Bulk | |||
| IC(max) | 1500 milliamps | 1500 milliamps |