WeEn Semiconductors 400V 1A Bipolar Transistor PHE13003A,412

Description
TRANS NPN 400V 1A TO92-3 Product overview: PHE13003A,412 from WeEn Semiconductors Co., Ltd is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PHE13003A,412 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 400V 1A TO92-3 Product overview: PHE13003A,412 from WeEn Semiconductors Co., Ltd is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PHE13003A,412 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
400V 1A Bipolar Transistor
276-PHE13003A,412
400V 1A Bipolar Transistor 276-PHE13003A,412
TRANS NPN 400V 1A TO92-3 Product overview: PHE13003A,412 from WeEn Semiconductors Co., Ltd is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PHE13003A,412 can be used for catalog matching and distributor lookup.

TRANS NPN 400V 1A TO92-3 Product overview: PHE13003A,412 from WeEn Semiconductors Co., Ltd is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PHE13003A,412 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors - 1377037-PHE13003A,412 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
1377037-PHE13003A,412
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors 1377037-PHE13003A,412
Win Source Part Number: 1377037-PHE13003A,41 2 Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Temperature Range - Operating: 150°C (TJ) Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: WeEn Semiconductors Package: Bulk Product Status: Active Package / Case: TO-226-3, TO-92-3 (TO-226AA) Supplier Device Package: TO-92-3 Base Product Number: PHE13 Mounting Type: Through Hole HTSUS: 8541.29.0095 ECCN: EAR99 Transistor Type: NPN Current - Collector (Ic) (Max): 1 A Voltage - Collector Emitter Breakdown (Max): 400 V DC Current Gain (hFE) (Min) @ Ic, Vce: 10 @ 400mA, 5V Vce Saturation (Max) @ Ib, Ic: 1.5V @ 250mA, 750mA Current - Collector Cutoff (Max): 1mA Power - Max: 2.1 W

Win Source Part Number: 1377037-PHE13003A,412
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Temperature Range - Operating: 150°C (TJ)
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: WeEn Semiconductors
Package: Bulk
Product Status: Active
Package / Case: TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package: TO-92-3
Base Product Number: PHE13
Mounting Type: Through Hole
HTSUS: 8541.29.0095
ECCN: EAR99
Transistor Type: NPN
Current - Collector (Ic) (Max): 1 A
Voltage - Collector Emitter Breakdown (Max): 400 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 10 @ 400mA, 5V
Vce Saturation (Max) @ Ib, Ic: 1.5V @ 250mA, 750mA
Current - Collector Cutoff (Max): 1mA
Power - Max: 2.1 W

Buy Now Datasheet
Single Bipolar Transistors - PHE13003A,412-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
PHE13003A,412-ND
Single Bipolar Transistors PHE13003A,412-ND
Bipolar (BJT) Transistor NPN 400V 1A 2.1W Through Hole TO-92-3

Bipolar (BJT) Transistor NPN 400V 1A 2.1W Through Hole TO-92-3

Buy Now Datasheet
Single Bipolar Transistors - PHE13003A,412 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
PHE13003A,412
Single Bipolar Transistors PHE13003A,412
NOW WEEN - PHE13003A - POWER BIP

NOW WEEN - PHE13003A - POWER BIP

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PHE13003A,412 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PHE13003A,412
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PHE13003A,412
TRANS NPN 400V 1A TO92-3

TRANS NPN 400V 1A TO92-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-PHE13003A,412 1377037-PHE13003A,412 PHE13003A,412-ND PHE13003A,412 PHE13003A,412
Product Name 400V 1A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Single Bipolar Transistors Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN NPN; NPN
Package Type Bulk TO-92; SOT3 TO-92; TO-226-3, TO-92-3 (TO-226AA) TO-92; TO-226-3, TO-92-3 (TO-226AA)
Packing Method Bulk Bulk; Bulk
IC(max) 1000 milliamps 1000 milliamps 1000 milliamps
Unlock Full Specs
to access all available technical data