WeEn Semiconductors Single Bipolar Transistors PHE13003A,126

Description
Bipolar (BJT) Transistor NPN 400V 1A 2.1W Through Hole TO-92-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 400V 1A 2.1W Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - PHE13003A,126-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
PHE13003A,126-ND
Single Bipolar Transistors PHE13003A,126-ND
Bipolar (BJT) Transistor NPN 400V 1A 2.1W Through Hole TO-92-3

Bipolar (BJT) Transistor NPN 400V 1A 2.1W Through Hole TO-92-3

Buy Now Datasheet
Npn Power Transistor, 400 V, 1 A, 3-To-92; Transistor Polarity Ween Semiconductors - 81R3038 - Newark, An Avnet Company
Chicago, IL, United States
Npn Power Transistor, 400 V, 1 A, 3-To-92; Transistor Polarity Ween Semiconductors
81R3038
Npn Power Transistor, 400 V, 1 A, 3-To-92; Transistor Polarity Ween Semiconductors 81R3038
NPN POWER TRANSISTOR, 400 V, 1 A, 3-TO-92; Transistor Polarity:NPN; Collector Emitter Voltage Max:400V; Continuous Collector Current:1A; Power Dissipation:2.1W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

NPN POWER TRANSISTOR, 400 V, 1 A, 3-TO-92; Transistor Polarity:NPN; Collector Emitter Voltage Max:400V; Continuous Collector Current:1A; Power Dissipation:2.1W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PHE13003A,126 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PHE13003A,126
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PHE13003A,126
TRANS NPN 400V 1A TO92-3

TRANS NPN 400V 1A TO92-3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors
Product Number PHE13003A,126-ND 81R3038 PHE13003A,126
Product Name Single Bipolar Transistors Npn Power Transistor, 400 V, 1 A, 3-To-92; Transistor Polarity Ween Semiconductors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Package Type TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-3; TO-92
Transistor Type Npn Power Transistor, 400 V, 1 A, 3-To-92; Transistor Polarity Ween Semiconductors
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-16H-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
2 suppliers
Bipolar Transistors - 6697326P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; SOT-223
View Details
Bipolar Transistor Arrays - BC857SE6433HTMA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type 6-VSSOP, SC-88, SOT-363
View Details
2 suppliers