Manufacturer: WeEn Semiconductors
Win Source Part Number: 791763-PHD13005,127
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-220-3
Power - Max: 75W
Transistor Type: NPN
Family Name: PHD13005
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AB
Current - Collector (Ic) (Maximum): 4A
Voltage - Collector Emitter Breakdown (Maximum): 400V
Vce Saturation (Maximum) @ Ib, Ic: 1V @ 1A, 4A
Current - Collector Cutoff (Maximum): 100μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 10 @ 2A, 5V
Alternative Parts (Cross-Reference): BUL42DG; BUL42D; MJE13005; BUL128;
Introduction Date: August 05, 2015
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
Bipolar (BJT) Transistor NPN 400V 4A 75W Through Hole TO-220AB
TRANS NPN 400V 4A TO220AB
TRANSISTOR, NPN, 4A, 700V, TO220AB; Transistor Polarity:NPN; Collector Emitter Voltage Max:400V; Continuous Collector Current:4A; Power Dissipation:75W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes
TRANS NPN 400V 4A TO220AB
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Transistors |
| Product Number | 791763-PHD13005,127 | 1740-1196-ND | PHD13005,127 | 83T7190 | 887-PHD13005,127 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - PHD13005,127 | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Npn, 4A, 700V, To220Ab; Transistor Polarity Ween Semiconductors | TRANS NPN 400V 4A TO220AB |
| Polarity | NPN | NPN | NPN | NPN | |
| Package Type | TO-220; SOT3 | TO-220; TO-220-3 | TO-3 | ||
| Packing Method | Tube; Tube | Tube; Tube | |||
| IC(max) | 0.1000 milliamps | 4000 milliamps | |||
| Power Gain | 10 dB |