WeEn Semiconductors 400V 1.5A Bipolar Transistor PHD13003C,412

Description
TRANS NPN 400V 1.5A TO92-3 Product overview: PHD13003C,412 from WeEn Semiconductors Co., Ltd is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PHD13003C,412 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 400V 1.5A TO92-3 Product overview: PHD13003C,412 from WeEn Semiconductors Co., Ltd is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PHD13003C,412 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
400V 1.5A Bipolar Transistor
276-PHD13003C,412
400V 1.5A Bipolar Transistor 276-PHD13003C,412
TRANS NPN 400V 1.5A TO92-3 Product overview: PHD13003C,412 from WeEn Semiconductors Co., Ltd is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PHD13003C,412 can be used for catalog matching and distributor lookup.

TRANS NPN 400V 1.5A TO92-3 Product overview: PHD13003C,412 from WeEn Semiconductors Co., Ltd is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PHD13003C,412 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors - 1377030-PHD13003C,412 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
1377030-PHD13003C,412
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors 1377030-PHD13003C,412
Win Source Part Number: 1377030-PHD13003C,41 2 Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Temperature Range - Operating: 150°C (TJ) Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: WeEn Semiconductors Package: Bulk Product Status: Active Package / Case: TO-226-3, TO-92-3 (TO-226AA) Supplier Device Package: TO-92-3 Base Product Number: PHD13 Mounting Type: Through Hole HTSUS: 8541.29.0095 ECCN: EAR99 Transistor Type: NPN Current - Collector (Ic) (Max): 1.5 A Voltage - Collector Emitter Breakdown (Max): 400 V DC Current Gain (hFE) (Min) @ Ic, Vce: 5 @ 1A, 2V Vce Saturation (Max) @ Ib, Ic: 1.5V @ 500mA, 1.5A Current - Collector Cutoff (Max): 100µA Power - Max: 2.1 W

Win Source Part Number: 1377030-PHD13003C,412
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Temperature Range - Operating: 150°C (TJ)
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: WeEn Semiconductors
Package: Bulk
Product Status: Active
Package / Case: TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package: TO-92-3
Base Product Number: PHD13
Mounting Type: Through Hole
HTSUS: 8541.29.0095
ECCN: EAR99
Transistor Type: NPN
Current - Collector (Ic) (Max): 1.5 A
Voltage - Collector Emitter Breakdown (Max): 400 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 5 @ 1A, 2V
Vce Saturation (Max) @ Ib, Ic: 1.5V @ 500mA, 1.5A
Current - Collector Cutoff (Max): 100µA
Power - Max: 2.1 W

Buy Now Datasheet
Single Bipolar Transistors - 1740-1195-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1740-1195-ND
Single Bipolar Transistors 1740-1195-ND
Bipolar (BJT) Transistor NPN 400V 1.5A 2.1W Through Hole TO-92-3

Bipolar (BJT) Transistor NPN 400V 1.5A 2.1W Through Hole TO-92-3

Buy Now Datasheet
Transistor,diode,npn,400V,1.5A,to92; Transistor Polarity Ween Semiconductors - 30T3200 - Newark, An Avnet Company
Chicago, IL, United States
Transistor,diode,npn,400V,1.5A,to92; Transistor Polarity Ween Semiconductors
30T3200
Transistor,diode,npn,400V,1.5A,to92; Transistor Polarity Ween Semiconductors 30T3200
TRANSISTOR,DIODE,NPN ,400V,1.5A,TO92; Transistor Polarity:NPN; Collector Emitter Voltage Max:400V; Continuous Collector Current:1.5A; Power Dissipation:2.1W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes

TRANSISTOR,DIODE,NPN,400V,1.5A,TO92; Transistor Polarity:NPN; Collector Emitter Voltage Max:400V; Continuous Collector Current:1.5A; Power Dissipation:2.1W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PHD13003C,412 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PHD13003C,412
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PHD13003C,412
TRANS NPN 400V 1.5A TO92-3

TRANS NPN 400V 1.5A TO92-3

Supplier's Site
TRANS NPN 400V 1.5A SOT54 - 887-PHD13003C,412 - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 400V 1.5A SOT54
887-PHD13003C,412
TRANS NPN 400V 1.5A SOT54 887-PHD13003C,412
TRANS NPN 400V 1.5A SOT54

TRANS NPN 400V 1.5A SOT54

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Bipolar RF Transistors Transistors Transistors Transistors Bipolar RF Transistors Transistors
Product Number 276-PHD13003C,412 1377030-PHD13003C,412 1740-1195-ND 30T3200 PHD13003C,412 887-PHD13003C,412
Product Name 400V 1.5A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Single Bipolar Transistors Transistor,diode,npn,400V,1.5A,to92; Transistor Polarity Ween Semiconductors Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS NPN 400V 1.5A SOT54
Polarity NPN NPN NPN NPN NPN
Package Type Bulk TO-92; SOT3 TO-92; TO-226-3, TO-92-3 (TO-226AA) TO-3
Packing Method Bulk Bulk; Bulk
IC(max) 1500 milliamps 1500 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 6697411P - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; SOT-223
View Details
Bipolar Transistor, Npn, 45V, 500Ma, 3-Sot-323, Full Reel; Transistor Polarity Nexperia - 27AC0841 - Newark, An Avnet Company
Specs
Polarity NPN
Package Type TO-3; SOT3; SOT323
IC(max) 500 milliamps
View Details
Single Bipolar Transistors - BC848CWE6327BTSA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers