Manufacturer: WeEn Semiconductors
Win Source Part Number: 791059-OT412,115
Packaging: Reel package
Package: TO-261-4, TO-261AA
Mounting: SMD
Configuration: Single
Triac Type: Standard
Categories: Discrete Semiconductor Products
Manufacturer Package: SC-73
Introduction Date: January 01, 2000
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Triacs |
| Product Number | 791059-OT412,115 |
| Product Name | Triacs - OT412,115 |
| Package Type | TO-261-4, TO-261AA |