Diode Silicon Carbide Schottky 650V 16A Surface Mount D2PAK
Schottky Diodes & Rectifiers NXPSC16650B/TO263/ST
DIODE SIL CARBIDE 650V 16A D2PAK
DIODE SIL CARBIDE 650V 16A D2PAK
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Diodes |
| Product Number | 1740-NXPSC16650B6J-ND | NXPSC16650B6J | NXPSC16650B6J | NXPSC16650B6J |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | 175 C (347 F) | |||
| Package | D2PAK; D2PAK-3 | D2PAK | ||
| Life Cycle Stage | Removed | |||
| VF | 1.7 volts | 1.7 volts |