Diode Silicon Carbide Schottky 650V 16A Through Hole TO-220AC
Schottky Diodes & Rectifiers NXPSC16650/TO-220AC/
DIODE SIL CARB 650V 16A TO220AC
DIODE SIL CARB 650V 16A TO220AC
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Diodes |
| Product Number | 1740-NXPSC166506Q-ND | NXPSC166506Q | NXPSC166506Q | NXPSC166506Q |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | 175 C (347 F) | |||
| Package | TO-220AC-2 | TO-220 | ||
| Life Cycle Stage | Removed | |||
| VF | 1.7 volts | 1.7 volts |