DIODE SIL CARBIDE 650V 12A D2PAK Product overview: NXPSC12650B6J from WeEn Semiconductors Co., Ltd is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 12A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 12A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NXPSC12650B6J can be used for catalog matching and distributor lookup.
Diode Silicon Carbide Schottky 650V 12A Surface Mount D2PAK
Manufacturer: WeEn Semiconductors
Win Source Part Number: 887977-NXPSC12650B6J
Features: Diode Silicon Carbide Schottky 650 V 12A Surface Mount D2PAK
Speed: No Recovery Time > 500mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Tube
Mounting: Surface Mount
Family Name: NXPSC
Categories: Discrete Semiconductor Products
Case / Package: D2PAK
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 8541.10.0080
Other Part Number: 1740-NXPSC12650B6J, 934072063118
DIODE SIL CARBIDE 650V 12A D2PAK
DIODE SIL CARBIDE 650V 12A D2PAK
Schottky Diodes & Rectifiers NXPSC12650B/TO263/ST
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes |
| Product Number | 280-NXPSC12650B6J | 1740-NXPSC12650B6JTR-ND | 887977-NXPSC12650B6J | NXPSC12650B6J | NXPSC12650B6J | NXPSC12650B6J |
| Product Name | 650V 12A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - NXPSC12650B6J | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Package | Tape & Reel (TR) | D2PAK; D2PAK | D2PAK | D2PAK; D2PAK-3 | ||
| Tj | 175 C (347 F) | 175 C (347 F) | ||||
| VF | 1.7 volts | 1.7 volts | ||||
| VR | 650 volts |