Diode Silicon Carbide Schottky 650V 12A Through Hole TO-220AC
Win Source Part Number: 1083046-NXPSC126506Q
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: No Recovery Time > 500mA (Io)
Package: Tube
Standard Package: 1,000
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 650 V
Current - Average Rectified (Io): 12A
Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 12 A
Reverse Recovery Time (trr): 0 ns
Current - Reverse Leakage @ Vr: 80 µA @ 650 V
Capacitance @ Vr, F: 380pF @ 1V, 1MHz
Operating Temperature - Junction: 175°C (Max)
Mounting Type: Through Hole
Package / Case: TO-220-2
Supplier Device Package: TO-220AC
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: WeEn Semiconductors
Other Names: 1740-NXPSC126506Q,93
Base Product Number: NXPSC
DIODE SIL CARB 650V 12A TO220AC
Schottky Diodes & Rectifiers NXPSC12650/TO-220AC/
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 1740-NXPSC126506Q-ND | 1083046-NXPSC126506Q | NXPSC126506Q | NXPSC126506Q |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Tj | 175 C (347 F) | 175 C (347 F) |