WeEn Semiconductors Discrete Semiconductor Products - Diodes - Rectifiers - Single NXPSC10650XQ

Description
Win Source Part Number: 962169-NXPSC10650XQ Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: No Recovery Time > 500mA (Io) Package: Tube Standard Package: 1,000 Diode Type: Silicon Carbide Schottky Voltage - DC Reverse (Vr) (Max): 650 V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 10 A Reverse Recovery Time (trr): 0 ns Current - Reverse Leakage @ Vr: 250 µA @ 650 V Capacitance @ Vr, F: 300pF @ 1V, 1MHz Operating Temperature - Junction: 175°C (Max) Mounting Type: Through Hole Package / Case: TO-220-2 Full Pack, Isolated Tab Supplier Device Package: TO-220F ECCN: EAR99 Fake Threat In the Open Market: 56 pct. HTSUS: 8541.10.0080 Mfr: WeEn Semiconductors Other Names: 934070014127
Request a Quote Datasheet
Description
Win Source Part Number: 962169-NXPSC10650XQ Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: No Recovery Time > 500mA (Io) Package: Tube Standard Package: 1,000 Diode Type: Silicon Carbide Schottky Voltage - DC Reverse (Vr) (Max): 650 V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 10 A Reverse Recovery Time (trr): 0 ns Current - Reverse Leakage @ Vr: 250 µA @ 650 V Capacitance @ Vr, F: 300pF @ 1V, 1MHz Operating Temperature - Junction: 175°C (Max) Mounting Type: Through Hole Package / Case: TO-220-2 Full Pack, Isolated Tab Supplier Device Package: TO-220F ECCN: EAR99 Fake Threat In the Open Market: 56 pct. HTSUS: 8541.10.0080 Mfr: WeEn Semiconductors Other Names: 934070014127
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 962169-NXPSC10650XQ - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
962169-NXPSC10650XQ
Discrete Semiconductor Products - Diodes - Rectifiers - Single 962169-NXPSC10650XQ
Win Source Part Number: 962169-NXPSC10650XQ Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: No Recovery Time > 500mA (Io) Package: Tube Standard Package: 1,000 Diode Type: Silicon Carbide Schottky Voltage - DC Reverse (Vr) (Max): 650 V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 10 A Reverse Recovery Time (trr): 0 ns Current - Reverse Leakage @ Vr: 250 µA @ 650 V Capacitance @ Vr, F: 300pF @ 1V, 1MHz Operating Temperature - Junction: 175°C (Max) Mounting Type: Through Hole Package / Case: TO-220-2 Full Pack, Isolated Tab Supplier Device Package: TO-220F ECCN: EAR99 Fake Threat In the Open Market: 56 pct. HTSUS: 8541.10.0080 Mfr: WeEn Semiconductors Other Names: 934070014127

Win Source Part Number: 962169-NXPSC10650XQ
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: No Recovery Time > 500mA (Io)
Package: Tube
Standard Package: 1,000
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 650 V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 10 A
Reverse Recovery Time (trr): 0 ns
Current - Reverse Leakage @ Vr: 250 µA @ 650 V
Capacitance @ Vr, F: 300pF @ 1V, 1MHz
Operating Temperature - Junction: 175°C (Max)
Mounting Type: Through Hole
Package / Case: TO-220-2 Full Pack, Isolated Tab
Supplier Device Package: TO-220F
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
HTSUS: 8541.10.0080
Mfr: WeEn Semiconductors
Other Names: 934070014127

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
NXPSC10650XQ
Schottky Diodes & Rectifiers NXPSC10650XQ
Schottky Diodes & Rectifiers NXPSC10650XQ/TO220F- 2L/STANDARD M

Schottky Diodes & Rectifiers NXPSC10650XQ/TO220F-2L/STANDARD M

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Schottky Diodes Schottky Diodes
Product Number 962169-NXPSC10650XQ NXPSC10650XQ
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky Diodes & Rectifiers
Package TO-220; TO-220-2 Full Pack, Isolated Tab TO-220F-2
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1827107P - RS Components, Ltd.
Specs
Applications Rectifier
Package SMAF
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: YG875C15R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220F
VF 0.8900 volts
View Details