DIODE SIL CARB 650V 8A TO220AC Product overview: NXPSC08650Q from WeEn Semiconductors Co., Ltd is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NXPSC08650Q can be used for catalog matching and distributor lookup.
Manufacturer: WeEn Semiconductors
Win Source Part Number: 929562-NXPSC08650Q
Features: Diode Silicon Carbide Schottky 650 V 8A Through Hole TO-220AC
Speed: No Recovery Time > 500mA (Io)
Package: Tube
Package: TO-220-2
Mounting: Through Hole
Part Status: Discontinued at Digi-Key
Categories: Discrete Semiconductor Products
Case / Package: TO-220AC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Other Part Number: 1740-1222, 934068069127
Diode Silicon Carbide Schottky 650V 8A Through Hole TO-220AC
SIC SCHOTTKY DIODE, SINGLE, 8A, TO-220AC; Product Range:-; Diode Configuration:Single
DIODE SIL CARB 650V 8A TO220AC
Schottky Diodes & Rectifiers Silicon Carbide Diode
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 280-NXPSC08650Q | 929562-NXPSC08650Q | 1740-1222-ND | 65AC6172 | NXPSC08650Q | NXPSC08650Q |
| Product Name | 650V 8A Diode and Rectifier | Diodes, Rectifiers - Single - NXPSC08650Q | Single Diodes | Sic Schottky Diode, Single, 8A, To-220Ac; Product Range Ween Semiconductors | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Package | Tube | TO-220; TO-220AC | TO-220AC | TO-220 | TO-220AC |