Diode Silicon Carbide Schottky 650V 8A Surface Mount DPAK
Diode Silicon Carbide Schottky 650V 8A Surface Mount DPAK
Win Source Part Number: 1083045-NXPSC08650D6
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: No Recovery Time > 500mA (Io)
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 650 V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 8 A
Reverse Recovery Time (trr): 0 ns
Current - Reverse Leakage @ Vr: 230 µA @ 650 V
Capacitance @ Vr, F: 260pF @ 1V, 1MHz
Operating Temperature - Junction: 175°C (Max)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: DPAK
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
HTSUS: 8541.10.0080
Mfr: WeEn Semiconductors
Other Names: 1740-NXPSC08650D6JTR
Base Product Number: NXPSC
DIODE SIL CARBIDE 650V 8A DPAK
Schottky Diodes & Rectifiers NXPSC08650D6/DPAK/RE
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 1740-NXPSC08650D6JCT-ND | 1083045-NXPSC08650D6J | NXPSC08650D6J | NXPSC08650D6J |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Tj | 175 C (347 F) | 175 C (347 F) |