WeEn Semiconductors Diodes, Rectifiers - Single - NXPSC06650XQ NXPSC06650XQ

Description
Manufacturer: WeEn Semiconductors Win Source Part Number: 929560-NXPSC06650XQ Features: Diode Silicon Carbide Schottky 650 V 6A Through Hole TO-220F Speed: No Recovery Time > 500mA (Io) Package: Tube Package: TO-220-2 Full Pack, Isolated Tab Mounting: Through Hole Part Status: Discontinued at Digi-Key Categories: Discrete Semiconductor Products Case / Package: TO-220F ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1000 HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: WeEn Semiconductors Win Source Part Number: 929560-NXPSC06650XQ Features: Diode Silicon Carbide Schottky 650 V 6A Through Hole TO-220F Speed: No Recovery Time > 500mA (Io) Package: Tube Package: TO-220-2 Full Pack, Isolated Tab Mounting: Through Hole Part Status: Discontinued at Digi-Key Categories: Discrete Semiconductor Products Case / Package: TO-220F ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1000 HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - NXPSC06650XQ - 929560-NXPSC06650XQ - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - NXPSC06650XQ
929560-NXPSC06650XQ
Diodes, Rectifiers - Single - NXPSC06650XQ 929560-NXPSC06650XQ
Manufacturer: WeEn Semiconductors Win Source Part Number: 929560-NXPSC06650XQ Features: Diode Silicon Carbide Schottky 650 V 6A Through Hole TO-220F Speed: No Recovery Time > 500mA (Io) Package: Tube Package: TO-220-2 Full Pack, Isolated Tab Mounting: Through Hole Part Status: Discontinued at Digi-Key Categories: Discrete Semiconductor Products Case / Package: TO-220F ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1000 HTSUS: 8541.10.0080

Manufacturer: WeEn Semiconductors
Win Source Part Number: 929560-NXPSC06650XQ
Features: Diode Silicon Carbide Schottky 650 V 6A Through Hole TO-220F
Speed: No Recovery Time > 500mA (Io)
Package: Tube
Package: TO-220-2 Full Pack, Isolated Tab
Mounting: Through Hole
Part Status: Discontinued at Digi-Key
Categories: Discrete Semiconductor Products
Case / Package: TO-220F
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
HTSUS: 8541.10.0080

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
NXPSC06650XQ
Schottky Diodes & Rectifiers NXPSC06650XQ
Schottky Diodes & Rectifiers NXPSC06650XQ/TO220F- 2L

Schottky Diodes & Rectifiers NXPSC06650XQ/TO220F-2L

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Schottky Diodes Schottky Diodes
Product Number 929560-NXPSC06650XQ NXPSC06650XQ
Product Name Diodes, Rectifiers - Single - NXPSC06650XQ Schottky Diodes & Rectifiers
Package TO-220; TO-220F TO-220F-2
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YG875C10R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220F
VF 0.8600 volts
View Details
General-purpose dual Schottky diode - BAS70-07S,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT363; SOT363-3 SOT363-3
RoHS Compliant RoHS
View Details
7 suppliers