DIODE SIL CARBIDE 650V 6A TO220F Product overview: NXPSC06650X6Q from WeEn Semiconductors Co., Ltd is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NXPSC06650X6Q can be used for catalog matching and distributor lookup.
Win Source Part Number: 1111949-NXPSC06650X6
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: No Recovery Time > 500mA (Io)
Package: Tube
Standard Package: 1,000
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 650 V
Current - Average Rectified (Io): 6A
Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 6 A
Reverse Recovery Time (trr): 0 ns
Current - Reverse Leakage @ Vr: 200 µA @ 650 V
Capacitance @ Vr, F: 190pF @ 1V, 1MHz
Operating Temperature - Junction: 175°C (Max)
Mounting Type: Through Hole
Package / Case: TO-220-2 Full Pack, Isolated Tab
Supplier Device Package: TO-220F
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
HTSUS: 8541.10.0080
Mfr: WeEn Semiconductors
Other Names: 934072082127
Base Product Number: NXPSC
Diode Silicon Carbide Schottky 650V 6A Through Hole TO-220F
Schottky Diodes & Rectifiers NXPSC06650X6/TO-220F
DIODE SIL CARBIDE 650V 6A TO220F
DIODE SIL CARBIDE 650V 6A TO220F
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Schottky Diodes | Rectifiers | Diodes |
| Product Number | 280-NXPSC06650X6Q | 1111949-NXPSC06650X6Q | NXPSC06650X6Q-ND | NXPSC06650X6Q | NXPSC06650X6Q | NXPSC06650X6Q |
| Product Name | 650V 6A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Package | Tube | TO-220; TO-220-2 Full Pack, Isolated Tab | TO-220F-2 | TO-220 | ||
| Tj | 175 C (347 F) | 175 C (347 F) | 175 C (347 F) | |||
| VF | 1.7 volts | 1.7 volts | 1.7 volts | |||
| trr | 0.0 ns | 0.0 ns |