Win Source Part Number: 1107529-NXPSC06650B6
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: No Recovery Time > 500mA (Io)
Package: Tape & Reel
Standard Package: 800
Mounting: SMD (SMT)
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 650 V
Current - Average Rectified (Io): 6A
Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 6 A
Reverse Recovery Time (trr): 0 ns
Current - Reverse Leakage @ Vr: 200 µA @ 650 V
Capacitance @ Vr, F: 190pF @ 1V, 1MHz
Operating Temperature - Junction: 175°C (Max)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: WeEn Semiconductors
Other Names: 1740-NXPSC06650B6JTR
Base Product Number: NXPSC
Diode Silicon Carbide Schottky 650V 6A Surface Mount D2PAK
DIODE SIL CARBIDE 650V 6A D2PAK Product overview: NXPSC06650B6J from WeEn Semiconductors Co., Ltd is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NXPSC06650B6J can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers NXPSC06650B6/D2PAK/R
DIODE SIL CARBIDE 650V 6A D2PAK
DIODE SIL CARBIDE 650V 6A D2PAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Diodes |
| Product Number | 1107529-NXPSC06650B6J | 1740-NXPSC06650B6JTR-ND | 280-NXPSC06650B6J | NXPSC06650B6J | NXPSC06650B6J | NXPSC06650B6J |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | 650V 6A Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Package | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | Tape & Reel (TR) | TO-263-3 | D2PAK | ||
| VF | 1.7 volts | 1.7 volts | 1.7 volts | |||
| trr | 0.0 ns | 0.0 ns | ||||
| Tj | 175 C (347 F) | 175 C (347 F) | 175 C (347 F) |