Manufacturer: WeEn Semiconductors
Win Source Part Number: 929558-NXPSC04650X6Q
Features: Diode Silicon Carbide Schottky 650 V 4A Through Hole TO-220F
Speed: No Recovery Time > 500mA (Io)
Package: TO-220-2 Full Pack, Isolated Tab
Package: Bulk
Mounting: Through Hole
Family Name: NXPSC
Categories: Discrete Semiconductor Products
Case / Package: TO-220F
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 8541.10.0080
DIODE SIL CARBIDE 650V 4A TO220F Product overview: NXPSC04650X6Q from WeEn Semiconductors Co., Ltd is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NXPSC04650X6Q can be used for catalog matching and distributor lookup.
Diode Silicon Carbide Schottky 650V 4A Through Hole TO-220F
DIODE SIL CARBIDE 650V 4A TO220F
Schottky Diodes & Rectifiers NXPSC04650X6/TO-220F
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Rectifiers | Schottky Diodes |
| Product Number | 929558-NXPSC04650X6Q | 280-NXPSC04650X6Q | NXPSC04650X6Q-ND | NXPSC04650X6Q | NXPSC04650X6Q |
| Product Name | Diodes, Rectifiers - Single - NXPSC04650X6Q | 650V 4A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Package | TO-220; TO-220F | Tube | TO-220F-2 |