Diode Silicon Carbide Schottky 650V 4A Through Hole TO-220AC
Win Source Part Number: 1083044-NXPSC04650Q
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: No Recovery Time > 500mA (Io)
Package: Tube
Standard Package: 1,000
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 650 V
Current - Average Rectified (Io): 4A
Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 4 A
Reverse Recovery Time (trr): 0 ns
Current - Reverse Leakage @ Vr: 170 µA @ 650 V
Capacitance @ Vr, F: 130pF @ 1V, 1MHz
Operating Temperature - Junction: 175°C (Max)
Mounting Type: Through Hole
Package / Case: TO-220-2
Supplier Device Package: TO-220AC
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: WeEn Semiconductors
Other Names: 934068072127,1740-12
DIODE SIL CARB 650V 4A TO220AC Product overview: NXPSC04650Q from WeEn Semiconductors Co., Ltd is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NXPSC04650Q can be used for catalog matching and distributor lookup.
DIODE SIL CARB 650V 4A TO220AC
SIC SCHOTTKY DIODE, SINGLE, 4A, TO-220AC; Product Range:-; Diode Configuration:Single
Schottky Diodes & Rectifiers Silicon Carbide Diode
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 1740-1225-ND | 1083044-NXPSC04650Q | 280-NXPSC04650Q | NXPSC04650Q | 65AC6170 | NXPSC04650Q |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 650V 4A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Sic Schottky Diode, Single, 4A, To-220Ac; Product Range Ween Semiconductors | Schottky Diodes & Rectifiers |
| Tj | 175 C (347 F) | 175 C (347 F) | 175 C (347 F) |