Win Source Part Number: 1112707-NXPSC04650D6
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: No Recovery Time > 500mA (Io)
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 650 V
Current - Average Rectified (Io): 4A
Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 4 A
Reverse Recovery Time (trr): 0 ns
Current - Reverse Leakage @ Vr: 170 µA @ 650 V
Capacitance @ Vr, F: 130pF @ 1V, 1MHz
Operating Temperature - Junction: 175°C (Max)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: DPAK
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
HTSUS: 8541.10.0080
Mfr: WeEn Semiconductors
Other Names: 1740-NXPSC04650D6JCT
Base Product Number: NXPSC
Silicon Carbide Diode
Diode Silicon Carbide Schottky 650V 4A Surface Mount DPAK
DIODE SIL CARBIDE 650V 4A DPAK Product overview: NXPSC04650D6J from WeEn Semiconductors Co., Ltd is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 4A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 4A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NXPSC04650D6J can be used for catalog matching and distributor lookup.
DIODE SIL CARBIDE 650V 4A DPAK
Schottky Diodes & Rectifiers NXPSC04650D6/DPAK/RE
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Diodes | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 1112707-NXPSC04650D6J | NXPSC04650D6J | 1740-NXPSC04650D6JTR-ND | 280-NXPSC04650D6J | NXPSC04650D6J | NXPSC04650D6J |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | 650V 4A DPAK Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | |
| Package | TO-252-3, DPak (2 Leads + Tab), SC-63 | Tape & Reel (TR) | DPAK | DPAK; DPAK-3 | ||
| VF | 1.7 volts | 1.7 volts | ||||
| trr | 0.0 ns |