WeEn Semiconductors Diodes, Rectifiers - Single - NXPSC046506Q NXPSC046506Q

Description
Manufacturer: WeEn Semiconductors Win Source Part Number: 887976-NXPSC046506Q Features: Diode Silicon Carbide Schottky 650 V 4A Through Hole TO-220AC Speed: No Recovery Time > 500mA (Io) Package: TO-220-2 Package: Tube Mounting: Through Hole Family Name: NXPSC Categories: Discrete Semiconductor Products Case / Package: TO-220AC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 1000 Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: WeEn Semiconductors Win Source Part Number: 887976-NXPSC046506Q Features: Diode Silicon Carbide Schottky 650 V 4A Through Hole TO-220AC Speed: No Recovery Time > 500mA (Io) Package: TO-220-2 Package: Tube Mounting: Through Hole Family Name: NXPSC Categories: Discrete Semiconductor Products Case / Package: TO-220AC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 1000 Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - NXPSC046506Q - 887976-NXPSC046506Q - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - NXPSC046506Q
887976-NXPSC046506Q
Diodes, Rectifiers - Single - NXPSC046506Q 887976-NXPSC046506Q
Manufacturer: WeEn Semiconductors Win Source Part Number: 887976-NXPSC046506Q Features: Diode Silicon Carbide Schottky 650 V 4A Through Hole TO-220AC Speed: No Recovery Time > 500mA (Io) Package: TO-220-2 Package: Tube Mounting: Through Hole Family Name: NXPSC Categories: Discrete Semiconductor Products Case / Package: TO-220AC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 1000 Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8541.10.0080

Manufacturer: WeEn Semiconductors
Win Source Part Number: 887976-NXPSC046506Q
Features: Diode Silicon Carbide Schottky 650 V 4A Through Hole TO-220AC
Speed: No Recovery Time > 500mA (Io)
Package: TO-220-2
Package: Tube
Mounting: Through Hole
Family Name: NXPSC
Categories: Discrete Semiconductor Products
Case / Package: TO-220AC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 8541.10.0080

Buy Now Datasheet
Single Diodes - NXPSC046506Q-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
NXPSC046506Q-ND
Single Diodes NXPSC046506Q-ND
Diode Silicon Carbide Schottky 650V 4A Through Hole TO-220AC

Diode Silicon Carbide Schottky 650V 4A Through Hole TO-220AC

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NXPSC046506Q - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NXPSC046506Q
Discrete Semiconductor Products - Diodes - Rectifiers NXPSC046506Q
DIODE SIL CARB 650V 4A TO220AC

DIODE SIL CARB 650V 4A TO220AC

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
NXPSC046506Q
Schottky Diodes & Rectifiers NXPSC046506Q
Schottky Diodes & Rectifiers NXPSC046506/TO-220AC /STANDARD MARKING * HORIZONTAL, RAIL PACK

Schottky Diodes & Rectifiers NXPSC046506/TO-220AC/STANDARD MARKING * HORIZONTAL, RAIL PACK

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Schottky Diodes Diodes Rectifiers Schottky Diodes
Product Number 887976-NXPSC046506Q NXPSC046506Q-ND NXPSC046506Q NXPSC046506Q
Product Name Diodes, Rectifiers - Single - NXPSC046506Q Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package TO-220; TO-220AC TO-220AC
Unlock Full Specs
to access all available technical data