Manufacturer: WeEn Semiconductors
Win Source Part Number: 1084242-NXPS20S100CX
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 580mV @ 3A
Current - Reverse Leakage @ Vr: 3μA @ 100V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Case / Package: TO-220F
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Dual power Schottky diode
DIODE ARR SCHOTT 100V 10A TO220F
| Win Source Electronics | Rochester Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | 1084242-NXPS20S100CX,127 | NXPS20S100CX,127 | NXPS20S100CX,127 |
| Product Name | Diodes, Rectifiers - Arrays - NXPS20S100CX,127 | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Type | Schottky; Schottky | ||
| VF | 0.5800 volts | 0.5800 volts | |
| VR | 100 volts | ||
| IR | 0.0030 mA |