Manufacturer: WeEn Semiconductors
Win Source Part Number: 790883-NXPS20H110C,1
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 6μA @ 110V
Operating Temperature - Junction: 175°C (Maximum)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Family Name: NXPS20H110C
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AB
Voltage - Forward (Vf) (Maximum) @ If: 770mV @ 10A
Voltage - DC Reverse (Vr) (Maximum): 110V
Alternative Parts (Cross-Reference): MBR20H100CTHE3/45; MBR20H100CTGHE3/45; MBR20H100CT; MBR20100CTW;
Introduction Date: August 05, 2015
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 50
Diode Array 1 Pair Common Cathode Schottky 110V 10A Through Hole TO-220-3
DIODE ARR SCHOT 110V 10A TO220AB
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 790883-NXPS20H110C,127 | 1740-1444-ND | NXPS20H110C,127 |
| Product Name | Diodes, Rectifiers - Arrays - NXPS20H110C,127 | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | ||
| VF | 0.7700 volts | 0.7700 volts | |
| VR | 110 volts | ||
| IR | 0.0060 mA | ||
| Tj | 175 C (347 F) | 175 C (347 F) |