WeEn Semiconductors Diode Arrays NXPS20H100C,127

Description
Diode Array 1 Pair Common Cathode Schottky 100V 10A Through Hole TO-220-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 100V 10A Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 1740-1268-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1740-1268-ND
Diode Arrays 1740-1268-ND
Diode Array 1 Pair Common Cathode Schottky 100V 10A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 100V 10A Through Hole TO-220-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - NXPS20H100C,127 - 1084238-NXPS20H100C,127 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - NXPS20H100C,127
1084238-NXPS20H100C,127
Diodes, Rectifiers - Arrays - NXPS20H100C,127 1084238-NXPS20H100C,127
Manufacturer: WeEn Semiconductors Win Source Part Number: 1084238-NXPS20H100C, 127 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 770mV @ 10A Current - Reverse Leakage @ Vr: 4.5μA @ 100V Operating Temperature - Junction: 175°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Categories: Discrete Semiconductor Products Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: WeEn Semiconductors
Win Source Part Number: 1084238-NXPS20H100C,127
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 770mV @ 10A
Current - Reverse Leakage @ Vr: 4.5μA @ 100V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NXPS20H100C,127 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
NXPS20H100C,127
Discrete Semiconductor Products - Diodes - Rectifiers NXPS20H100C,127
DIODE ARR SCHOT 100V 10A TO220AB

DIODE ARR SCHOT 100V 10A TO220AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Diode Arrays Diode Arrays Rectifiers
Product Number 1740-1268-ND 1084238-NXPS20H100C,127 NXPS20H100C,127
Product Name Diode Arrays Diodes, Rectifiers - Arrays - NXPS20H100C,127 Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
RoHS Compliant RoHS
Tj 175 C (347 F) 175 C (347 F)
Package TO-220; TO-220-3 TO-220; TO-220AB TO-220
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1223389 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
MPPC (SiPMs) / MPPC arrays - S14422-1525DG - Hamamatsu Photonics Europe
Specs
CT 90 pF
Package Metal (TO-8)
View Details
Rectifier Diodes, Type SBD - Model: YG869C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9700 volts
View Details
Diodes, Rectifiers - Arrays - MBD54DWT1 - 925964-MBD54DWT1 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 2 Independent Schottky 30 V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Package SOT363; SC-88/SC70-6/SOT-363
View Details