WeEn Semiconductors Single Diodes NXPLQSC10650Q

Description
Diode Silicon Carbide Schottky 650V 10A Through Hole TO-220AC
Request a Quote Datasheet
Description
Diode Silicon Carbide Schottky 650V 10A Through Hole TO-220AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1740-1223-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1740-1223-ND
Single Diodes 1740-1223-ND
Diode Silicon Carbide Schottky 650V 10A Through Hole TO-220AC

Diode Silicon Carbide Schottky 650V 10A Through Hole TO-220AC

Buy Now Datasheet
650V 10A Diode and Rectifier - 280-NXPLQSC10650Q - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
650V 10A Diode and Rectifier
280-NXPLQSC10650Q
650V 10A Diode and Rectifier 280-NXPLQSC10650Q
DIODE SIL CARB 650V 10A TO220AC Product overview: NXPLQSC10650Q from WeEn Semiconductors Co., Ltd is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NXPLQSC10650Q can be used for catalog matching and distributor lookup.

DIODE SIL CARB 650V 10A TO220AC Product overview: NXPLQSC10650Q from WeEn Semiconductors Co., Ltd is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NXPLQSC10650Q can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1352841-NXPLQSC10650Q - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1352841-NXPLQSC10650Q
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1352841-NXPLQSC10650Q
Win Source Part Number: 1352841-NXPLQSC10650 Q Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: WeEn Semiconductors Package: Tube Product Status: Last Time Buy Package / Case: TO-220-2 Supplier Device Package: TO-220AC Base Product Number: NXPLQSC Technology: SiC (Silicon Carbide) Schottky Mounting Type: Through Hole HTSUS: 8541.10.0080 ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 650 V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 1.85 V @ 10 A Speed: No Recovery Time > 500mA (Io) Reverse Recovery Time (trr): 0 ns Current - Reverse Leakage @ Vr: 230 µA @ 650 V Capacitance @ Vr, F: 250pF @ 1V, 1MHz Operating Temperature - Junction: 175°C (Max)

Win Source Part Number: 1352841-NXPLQSC10650Q
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: WeEn Semiconductors
Package: Tube
Product Status: Last Time Buy
Package / Case: TO-220-2
Supplier Device Package: TO-220AC
Base Product Number: NXPLQSC
Technology: SiC (Silicon Carbide) Schottky
Mounting Type: Through Hole
HTSUS: 8541.10.0080
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 650 V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 1.85 V @ 10 A
Speed: No Recovery Time > 500mA (Io)
Reverse Recovery Time (trr): 0 ns
Current - Reverse Leakage @ Vr: 230 µA @ 650 V
Capacitance @ Vr, F: 250pF @ 1V, 1MHz
Operating Temperature - Junction: 175°C (Max)

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
NXPLQSC10650Q
Schottky Diodes & Rectifiers NXPLQSC10650Q
Schottky Diodes & Rectifiers NXPLQSC10650/TO-220A C/STANDARD

Schottky Diodes & Rectifiers NXPLQSC10650/TO-220AC/STANDARD

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NXPLQSC10650Q - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NXPLQSC10650Q
Discrete Semiconductor Products - Diodes - Rectifiers NXPLQSC10650Q
DIODE SIL CARB 650V 10A TO220AC

DIODE SIL CARB 650V 10A TO220AC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Schottky Diodes Rectifiers
Product Number 1740-1223-ND 280-NXPLQSC10650Q 1352841-NXPLQSC10650Q NXPLQSC10650Q NXPLQSC10650Q
Product Name Single Diodes 650V 10A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj 175 C (347 F) 175 C (347 F) 175 C (347 F)
Package Tube TO-220AC-2 TO-220
VF 1.85 volts 1.85 volts
VR 650 volts
Unlock Full Specs
to access all available technical data