WeEn Semiconductors Single Diodes NUR460P/L05U

Description
Diode Standard 600V 4A Through Hole DO-201AD
Request a Quote Datasheet
Description
Diode Standard 600V 4A Through Hole DO-201AD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - NUR460P/L05U-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
NUR460P/L05U-ND
Single Diodes NUR460P/L05U-ND
Diode Standard 600V 4A Through Hole DO-201AD

Diode Standard 600V 4A Through Hole DO-201AD

Buy Now Datasheet
Diodes, Rectifiers - Single - NUR460P/L05U - 887863-NUR460P/L05U - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - NUR460P/L05U
887863-NUR460P/L05U
Diodes, Rectifiers - Single - NUR460P/L05U 887863-NUR460P/L05U
Manufacturer: WeEn Semiconductors Win Source Part Number: 887863-NUR460P/L05U Features: Diode Standard 600 V 4A Through Hole DO-201AD Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-201AD, Axial Package: Bulk Mounting: Through Hole Part Status: Obsolete Family Name: NUR460 Categories: Discrete Semiconductor Products Case / Package: DO-201AD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 934067638112, NUR460PL05U

Manufacturer: WeEn Semiconductors
Win Source Part Number: 887863-NUR460P/L05U
Features: Diode Standard 600 V 4A Through Hole DO-201AD
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-201AD, Axial
Package: Bulk
Mounting: Through Hole
Part Status: Obsolete
Family Name: NUR460
Categories: Discrete Semiconductor Products
Case / Package: DO-201AD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 934067638112, NUR460PL05U

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NUR460P/L05U - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
NUR460P/L05U
Discrete Semiconductor Products - Diodes - Rectifiers NUR460P/L05U
DIODE GEN PURP 600V 4A DO201AD

DIODE GEN PURP 600V 4A DO201AD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Diodes Diodes Rectifiers
Product Number NUR460P/L05U-ND 887863-NUR460P/L05U NUR460P/L05U
Product Name Single Diodes Diodes, Rectifiers - Single - NUR460P/L05U Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Diode Standard 600 V 4A Through Hole DO-201AD
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B481C-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Bridge Rectifiers - 1220183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package Df-s
RoHS Compliant RoHS
View Details
Rectifier Assembly - SPJ400S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
Rectifier Diodes, Type LLD - Model: YG901C2R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package TO-220F
IO 5 amps
VRRM 200 volts
View Details