22V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006-2
22V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006-2
ESDUD05BF IS AN ULTRA-LOW CAPACI
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1740-ESDUD05BFXTR-ND | ESDUD05BFX |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | 0402 (1006 Metric) | DFN1006-2 |
| Peak Pulse Power | 88 watts | 88 watts |
| VC | 22 volts | 22 volts |