16V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006-2
16V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006-2
16V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006-2
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1740-ESDHD05UFXDKR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 0402 (1006 Metric) |
| Peak Pulse Power | 320 watts |
| VC | 16 volts |