15V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount DFN2510
15V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount DFN2510
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1740-ESDALD05UG4XTR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 10-UFDFN |
| Peak Pulse Power | 60 watts |
| VC | 15 volts |