15V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
15V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
15V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
SOT-23-3L Electrostatic and Surge Protection (TVS/ESD) ROHS
| DigiKey | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1740-ESDALD05UE2XDKR-ND | ESDALD05UE2X |
| Product Name | TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) |
| Configuration | Single | |
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23 |
| Peak Pulse Power | 60 watts | |
| VC | 15 volts |