16V Clamp 5.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6
16V Clamp 5.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6
16V Clamp 5.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6
THE ESDALD05UD4 IS DESIGNED TO P Product overview: ESDALD05UD4X from WeEn Semiconductors Co., Ltd is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDALD05UD4X can be used for catalog matching and distributor lookup.
16V 6V SOT-23-6L Electrostatic and Surge Protection (TVS/ESD) ROHS
THE ESDALD05UD4 IS DESIGNED TO P
| DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1740-ESDALD05UD4XDKR-ND | 144-ESDALD05UD4X | ESDALD05UD4X | ESDALD05UD4X |
| Product Name | TVS Diodes | TVS Protection Diode | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | SOT23; SOT-23-6 | Tape & Reel (TR) | SOT23 | SOT23; SOT-23-6L |
| Peak Pulse Power | 88 watts | 88 watts | 88 watts | |
| VC | 16 volts | 16 volts | 16 volts |